Tompkins Industries, Inc. Street Elbow 45° FG5503-12-12

Description
Forged steel pipe adapters - 45 degree elbow
Description
Forged steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 45° - FG5503-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 45°
FG5503-12-12
Street Elbow 45° FG5503-12-12
Forged steel pipe adapters - 45 degree elbow

Forged steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5503-12-12
Product Name Street Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032404 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details