Tompkins Industries, Inc. Street Elbow 45° FG5503-04-04

Description
Forged steel pipe adapters - 45 degree elbow
Description
Forged steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 45° - FG5503-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 45°
FG5503-04-04
Street Elbow 45° FG5503-04-04
Forged steel pipe adapters - 45 degree elbow

Forged steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5503-04-04
Product Name Street Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034565 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200312 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details