Tompkins Industries, Inc. Short Body Street Elbow 90° FG5502-X-06-06

Description
Forged steel pipe adapters - 90 degree elbow
Description
Forged steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Short Body Street Elbow 90° - FG5502-X-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Short Body Street Elbow 90°
FG5502-X-06-06
Short Body Street Elbow 90° FG5502-X-06-06
Forged steel pipe adapters - 90 degree elbow

Forged steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5502-X-06-06
Product Name Short Body Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034338 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Polyamide Metric Thread Plugs - 7217363 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 63.00 mm (2.48 inch)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details