Tompkins Industries, Inc. Street Elbow 90° FG5502-16-20

Description
16MP-20FP 90 degree elbow
Description
16MP-20FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - FG5502-16-20 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
FG5502-16-20
Street Elbow 90° FG5502-16-20
16MP-20FP 90 degree elbow

16MP-20FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5502-16-20
Product Name Street Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032626 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
One-Piece Alfacrimp Fittings, 42º CODE 62 Flange SAE J518 - 6000 PSI - S Series - S-3232-C624 - Kuriyama of America, Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Crimp Connection; Flange Connection
View Details
Elbows & Tees Fittings - 61098 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details