Tompkins Industries, Inc. Street Elbow 90° FG5502-12-16

Description
12MP-16FP 90 degree elbow
Description
12MP-16FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - FG5502-12-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
FG5502-12-16
Street Elbow 90° FG5502-12-16
12MP-16FP 90 degree elbow

12MP-16FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5502-12-16
Product Name Street Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034516 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400414 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details