Tompkins Industries, Inc. Street Elbow 90° FG5502-06-06

Description
Forged steel pipe adapters - 90 degree elbow
Description
Forged steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - FG5502-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
FG5502-06-06
Street Elbow 90° FG5502-06-06
Forged steel pipe adapters - 90 degree elbow

Forged steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5502-06-06
Product Name Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Air & Hydraulic Quick Disconnect Couplers - 61950 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604712 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Red Tee Butt - 5013604 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x ORB Couplings
Material Steel; Stainless
View Details