Tompkins Industries, Inc. Street Elbow 90° FG5502-04-08

Description
Forged steel pipe adapters - 90 degree elbow
Description
Forged steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - FG5502-04-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
FG5502-04-08
Street Elbow 90° FG5502-04-08
Forged steel pipe adapters - 90 degree elbow

Forged steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5502-04-08
Product Name Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Union Epdm Butt - 5015005 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604709 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details