Tompkins Industries, Inc. Pipe Elbow 45° FG5501-24-24

Description
24MP-24MP 45 degree elbow
Description
24MP-24MP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - FG5501-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
FG5501-24-24
Pipe Elbow 45° FG5501-24-24
24MP-24MP 45 degree elbow

24MP-24MP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5501-24-24
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Stepped Conc Red Pro150 Butt - 5035420 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Polyamide PG Thread Reducers - 7005308 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details