Tompkins Industries, Inc. Pipe Elbow 45° FG5501-16-16

Description
Forged steel pipe adapters - 45 degree elbow
Description
Forged steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - FG5501-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
FG5501-16-16
Pipe Elbow 45° FG5501-16-16
Forged steel pipe adapters - 45 degree elbow

Forged steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5501-16-16
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector 1/8
Specs
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Adapter For Remote Placement Mini-Ball, 2
Specs
Fitting Type Adapter Fitting
View Details