Tompkins Industries, Inc. JIC to Pipe Elbow 45° FG2505-04-04

Description
Forged steel 37 degree JIC adapters - 45 degree elbow
Description
Forged steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 45° - FG2505-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 45°
FG2505-04-04
JIC to Pipe Elbow 45° FG2505-04-04
Forged steel 37 degree JIC adapters - 45 degree elbow

Forged steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number FG2505-04-04
Product Name JIC to Pipe Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

771LF Female Run Tee | Stainless Steel Tube Fitting Compression Fittings 1/4 In 3-Way Tee Female Run Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Connection Type Compression Fitting
Material Stainless
View Details
Push-in connector, self-sealing - QSK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details