Tompkins Industries, Inc. JIC to Pipe Elbow 45° FG2503-20-24

Description
20MJ-24MP 45 degree elbow
Description
20MJ-24MP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 45° - FG2503-20-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 45°
FG2503-20-24
JIC to Pipe Elbow 45° FG2503-20-24
20MJ-24MP 45 degree elbow

20MJ-24MP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG2503-20-24
Product Name JIC to Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Conc Red Butt - 5038660 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102123 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details