Tompkins Industries, Inc. JIC to Pipe Elbow 45° FG2503-16-20

Description
Forged steel 37 degree JIC adapters - 45 degree elbow
Description
Forged steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 45° - FG2503-16-20 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 45°
FG2503-16-20
JIC to Pipe Elbow 45° FG2503-16-20
Forged steel 37 degree JIC adapters - 45 degree elbow

Forged steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number FG2503-16-20
Product Name JIC to Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
UHP Metal Gasket Face Seal Fittings Vacuum Coupling Metal Face Seal Join Long Gland And Short Gland -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Coupling Fitting; Gas Fitting
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
Material Brass/Bronze
View Details