Tompkins Industries, Inc. JIC to Pipe Elbow 90° FG2501-12-06

Description
Forged steel 37 degree JIC adapters - 90 degree elbow
Description
Forged steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - FG2501-12-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
FG2501-12-06
JIC to Pipe Elbow 90° FG2501-12-06
Forged steel 37 degree JIC adapters - 90 degree elbow

Forged steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number FG2501-12-06
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
10-32 Female Thread to Barb Straight - MHF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-UE05P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details