Tompkins Industries, Inc. JIC to Pipe Elbow 90° FG2501-04-12

Description
04MJ-12MP 90 degree elbow
Description
04MJ-12MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - FG2501-04-12 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
FG2501-04-12
JIC to Pipe Elbow 90° FG2501-04-12
04MJ-12MP 90 degree elbow

04MJ-12MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG2501-04-12
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Xleg Tee Butt - 5012012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Polyamide PG Thread Reducers - 7005324 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nipple & Plug Fittings - 61083 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details