Tompkins Industries, Inc. JIC to Pipe Elbow 90° FG2501-02-04

Description
02MJ-04MP 90 degree elbow
Description
02MJ-04MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - FG2501-02-04 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
FG2501-02-04
JIC to Pipe Elbow 90° FG2501-02-04
02MJ-04MP 90 degree elbow

02MJ-04MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG2501-02-04
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Male Adapter Butt - 5028012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604821 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61096 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details