Tompkins Industries, Inc. JIC Union Elbow 90° FG2500-06-06

Description
Forged steel 37 degree JIC adapters - 90 degree elbow
Description
Forged steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Union Elbow 90° - FG2500-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Union Elbow 90°
FG2500-06-06
JIC Union Elbow 90° FG2500-06-06
Forged steel 37 degree JIC adapters - 90 degree elbow

Forged steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number FG2500-06-06
Product Name JIC Union Elbow 90°
Fitting Type Elbow Fitting; Union Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
Male Connector Fittings - 61009 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
Barb tubing fitting - N-1/2-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details