Tompkins Industries, Inc. Pipe Swivel Elbow 45° FG1503-32-32

Description
Forged steel pipe swivel adapters - 45 degree elbow
Description
Forged steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 45° - FG1503-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 45°
FG1503-32-32
Pipe Swivel Elbow 45° FG1503-32-32
Forged steel pipe swivel adapters - 45 degree elbow

Forged steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1503-32-32
Product Name Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Lateral Pro150 Butt - 5051030 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Polyamide Metric Thread Reducers - 7008539 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61905 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details