Tompkins Industries, Inc. Pipe Swivel Elbow 45° FG1503-12-16

Description
Forged steel pipe swivel adapters - 45 degree elbow
Description
Forged steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 45° - FG1503-12-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 45°
FG1503-12-16
Pipe Swivel Elbow 45° FG1503-12-16
Forged steel pipe swivel adapters - 45 degree elbow

Forged steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1503-12-16
Product Name Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

DOT-BRFC Series Female Straight Fittings - DOT-BRFC-0404 - Kuriyama of America, Inc.
Specs
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
English Size 0.688 inch (17.46 mm)
View Details
Rotating Elbow Adapter - 1
Specs
Fitting Type Elbow Fitting; Adapter Fitting
View Details
Miniature Stainless Steel Fittings - Barb Couplings - BC-1-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.062 inch (1.59 mm)
View Details
Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details