Tompkins Industries, Inc. Pipe Swivel Elbow 45° FG1503-06-04

Description
Forged steel pipe swivel adapters - 45 degree elbow
Description
Forged steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 45° - FG1503-06-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 45°
FG1503-06-04
Pipe Swivel Elbow 45° FG1503-06-04
Forged steel pipe swivel adapters - 45 degree elbow

Forged steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1503-06-04
Product Name Pipe Swivel Elbow 45°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Stub End Pro150 Butt - 5018020 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104726 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61070 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details