Tompkins Industries, Inc. Pipe Swivel Elbow 90° FG1502-32-32

Description
Forged steel pipe swivel adapters - 90 degree elbow
Description
Forged steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - FG1502-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
FG1502-32-32
Pipe Swivel Elbow 90° FG1502-32-32
Forged steel pipe swivel adapters - 90 degree elbow

Forged steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1502-32-32
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61090 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604830 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Fab Red Laterals Pro150 Butt - 5054582 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details