Tompkins Industries, Inc. Pipe Swivel Elbow 90° FG1502-08-08

Description
Forged steel pipe swivel adapters - 90 degree elbow
Description
Forged steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - FG1502-08-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
FG1502-08-08
Pipe Swivel Elbow 90° FG1502-08-08
Forged steel pipe swivel adapters - 90 degree elbow

Forged steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1502-08-08
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Stepped Conc Red Pro150 Butt - 5035711 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400415 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details