Tompkins Industries, Inc. Pipe Swivel Elbow 90° FG1502-08-04

Description
08FP-04FPX 90 degree elbow
Description
08FP-04FPX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - FG1502-08-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
FG1502-08-04
Pipe Swivel Elbow 90° FG1502-08-04
08FP-04FPX 90 degree elbow

08FP-04FPX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1502-08-04
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

DOT-BRUN Series Union Fittings - DOT-BRUN-1212 - Kuriyama of America, Inc.
Specs
Fitting Type Union Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
View Details
Nipple & Plug Fittings - 61052 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details