Tompkins Industries, Inc. Pipe Swivel Elbow 90° FG1502-04-04

Description
Forged steel pipe swivel adapters - 90 degree elbow
Description
Forged steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - FG1502-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
FG1502-04-04
Pipe Swivel Elbow 90° FG1502-04-04
Forged steel pipe swivel adapters - 90 degree elbow

Forged steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1502-04-04
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
45 Xleg Elbow Butt - 5008110 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 11.000 inch (279 mm)
View Details
90° Flange SAE 6000 PSI J518 Code 62 - B-1620-C629 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Tee Nut Fittings - 61062 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.375 inch (9.52 mm)
View Details