Tompkins Industries, Inc. Pipe Swivel Elbow 90° FG1501-16-20

Description
Forged steel pipe swivel adapters - 90 degree elbow
Description
Forged steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - FG1501-16-20 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
FG1501-16-20
Pipe Swivel Elbow 90° FG1501-16-20
Forged steel pipe swivel adapters - 90 degree elbow

Forged steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG1501-16-20
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Xleg 90 Elbow Butt - 5007080 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61950 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details