Tompkins Industries, Inc. JIC Swivel Elbow 45° 6502-06-06

Description
Steel 37 degree JIC adapters - 45 degree elbow
Description
Steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Swivel Elbow 45° - 6502-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Swivel Elbow 45°
6502-06-06
JIC Swivel Elbow 45° 6502-06-06
Steel 37 degree JIC adapters - 45 degree elbow

Steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6502-06-06
Product Name JIC Swivel Elbow 45°
Fitting Type Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
766L High Purity Female Connector UHP Fitting Female Connector -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details