Tompkins Industries, Inc. JIC Swivel Elbow 45° 6502-05-05

Description
Steel 37 degree JIC adapters - 45 degree elbow
Description
Steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Swivel Elbow 45° - 6502-05-05 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Swivel Elbow 45°
6502-05-05
JIC Swivel Elbow 45° 6502-05-05
Steel 37 degree JIC adapters - 45 degree elbow

Steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6502-05-05
Product Name JIC Swivel Elbow 45°
Fitting Type Swivel Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
10-32 or M5 Female Thread to M3 Male Thread Adapter - MFA_M3_Male - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Stack Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details