Tompkins Industries, Inc. O-Ring Hex Plug 6408-20

Description
Steel sea o-ring adapters - plug
Description
Steel sea o-ring adapters - plug

Suppliers

Company
Product
Description
Supplier Links
O-Ring Hex Plug - 6408-20 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring Hex Plug
6408-20
O-Ring Hex Plug 6408-20
Steel sea o-ring adapters - plug

Steel sea o-ring adapters - plug

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6408-20
Product Name O-Ring Hex Plug
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61009 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
Push-Quick Plug, 6 mm - PQ-PG06M - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details