Tompkins Industries, Inc. Pipe Elbow 45° 5505-24-24

Description
24FP-24FP 45 degree elbow
Description
24FP-24FP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - 5505-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
5505-24-24
Pipe Elbow 45° 5505-24-24
24FP-24FP 45 degree elbow

24FP-24FP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5505-24-24
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032694 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200263 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Bushing, Reducer For Remote Placement, 2
Specs
Fitting Type Reducer Fitting
View Details