Tompkins Industries, Inc. Pipe Elbow 45° 5505-08-08

Description
Steel pipe adapters - 45 degree elbow
Description
Steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - 5505-08-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
5505-08-08
Pipe Elbow 45° 5505-08-08
Steel pipe adapters - 45 degree elbow

Steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5505-08-08
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Xleg Conc Red Butt - 5038428 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402317 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details