Tompkins Industries, Inc. Street Elbow 45° 5503-16-16

Description
Steel pipe adapters - 45 degree elbow
Description
Steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 45° - 5503-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 45°
5503-16-16
Street Elbow 45° 5503-16-16
Steel pipe adapters - 45 degree elbow

Steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5503-16-16
Product Name Street Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034652 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102158 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details