Tompkins Industries, Inc. Street Elbow 45° 5503-06-06

Description
Steel pipe adapters - 45 degree elbow
Description
Steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 45° - 5503-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 45°
5503-06-06
Street Elbow 45° 5503-06-06
Steel pipe adapters - 45 degree elbow

Steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5503-06-06
Product Name Street Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032719 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
Metric Size 250.00 mm (9.84 inch)
View Details
Polyamide Metric Thread Enlarger - 7004301 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Male Branch Tee Fittings - 61032 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details