Tompkins Industries, Inc. Short Body Street Elbow 90° 5502-X-06-06

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Short Body Street Elbow 90° - 5502-X-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Short Body Street Elbow 90°
5502-X-06-06
Short Body Street Elbow 90° 5502-X-06-06
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5502-X-06-06
Product Name Short Body Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034210 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details