Tompkins Industries, Inc. Street Elbow 90° 5502-12-16

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - 5502-12-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
5502-12-16
Street Elbow 90° 5502-12-16
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5502-12-16
Product Name Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038629 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 20.00 mm (0.7874 inch)
View Details
Hot Tapper Adapter 4.0
Specs
Fitting Type Adapter Fitting
View Details