Tompkins Industries, Inc. Pipe Elbow 45° 5501-08-08

Description
Steel pipe adapters - 45 degree elbow
Description
Steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - 5501-08-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
5501-08-08
Pipe Elbow 45° 5501-08-08
Steel pipe adapters - 45 degree elbow

Steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5501-08-08
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
45 Xleg Elbow Butt - 5008080 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102400 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details