Tompkins Industries, Inc. Pipe Elbow 90° 5500-20-16

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - 5500-20-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
5500-20-16
Pipe Elbow 90° 5500-20-16
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5500-20-16
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Laterals Pro150 Butt - 5054338 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604808 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61098 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details