Tompkins Industries, Inc. Pipe Elbow 90° 5500-04-02

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - 5500-04-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
5500-04-02
Pipe Elbow 90° 5500-04-02
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5500-04-02
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Ppg Backing Ring 1 - 5046080 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 8.000 inch (203 mm)
Metric Size 0.89 mm (0.0350 inch)
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details