Tompkins Industries, Inc. SAE Tube Union Elbow 90° 55-12-12

Description
Brass sea 45 degree adapters - 90 degree elbow
Description
Brass sea 45 degree adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
SAE Tube Union Elbow 90° - 55-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
SAE Tube Union Elbow 90°
55-12-12
SAE Tube Union Elbow 90° 55-12-12
Brass sea 45 degree adapters - 90 degree elbow

Brass sea 45 degree adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 55-12-12
Product Name SAE Tube Union Elbow 90°
Fitting Type Union Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

316L Stainless Steel Tube Butt Weld Reducing Fittings Union Reducer RW Series Ultrahigh Purity Process -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Reducer Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details