Tompkins Industries, Inc. SAE Tube Union Elbow 90° 55-10-08

Description
Brass sea 45 degree adapters - 90 degree elbow
Description
Brass sea 45 degree adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
SAE Tube Union Elbow 90° - 55-10-08 - Tompkins Industries, Inc.
Olathe, KS, USA
SAE Tube Union Elbow 90°
55-10-08
SAE Tube Union Elbow 90° 55-10-08
Brass sea 45 degree adapters - 90 degree elbow

Brass sea 45 degree adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 55-10-08
Product Name SAE Tube Union Elbow 90°
Fitting Type Union Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Female Pipe Thread to 10-32 Male Thread Adapter - MPFAE - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-UE05P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details
37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details