Tompkins Industries, Inc. Hex Reducer Bushing 5406-32-08

Description
Steel pipe adapters - reducer
Description
Steel pipe adapters - reducer

Suppliers

Company
Product
Description
Supplier Links
Hex Reducer Bushing - 5406-32-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Hex Reducer Bushing
5406-32-08
Hex Reducer Bushing 5406-32-08
Steel pipe adapters - reducer

Steel pipe adapters - reducer

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5406-32-08
Product Name Hex Reducer Bushing
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032724 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 32.00 mm (1.26 inch)
View Details
Nipple & Plug Fittings - 61083 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details