Tompkins Industries, Inc. Pipe Coupling 5000-08-04

Description
Steel pipe adapters - coupling
Description
Steel pipe adapters - coupling

Suppliers

Company
Product
Description
Supplier Links
Pipe Coupling - 5000-08-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Coupling
5000-08-04
Pipe Coupling 5000-08-04
Steel pipe adapters - coupling

Steel pipe adapters - coupling

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5000-08-04
Product Name Pipe Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Union Fkm Butt - 5017015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 25.00 mm (0.9843 inch)
View Details
Nipple & Plug Fittings - 61086 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details