Tompkins Industries, Inc. SAE Tube to Pipe Elbow 90° 49-14-12

Description
Brass sea 45 degree adapters - 90 degree elbow
Description
Brass sea 45 degree adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
SAE Tube to Pipe Elbow 90° - 49-14-12 - Tompkins Industries, Inc.
Olathe, KS, USA
SAE Tube to Pipe Elbow 90°
49-14-12
SAE Tube to Pipe Elbow 90° 49-14-12
Brass sea 45 degree adapters - 90 degree elbow

Brass sea 45 degree adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 49-14-12
Product Name SAE Tube to Pipe Elbow 90°
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Female Connector - PQ-FC06MR - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details