Tompkins Industries, Inc. SAE Tube to Pipe Elbow 90° 49-08-06

Description
Brass sea 45 degree adapters - 90 degree elbow
Description
Brass sea 45 degree adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
SAE Tube to Pipe Elbow 90° - 49-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
SAE Tube to Pipe Elbow 90°
49-08-06
SAE Tube to Pipe Elbow 90° 49-08-06
Brass sea 45 degree adapters - 90 degree elbow

Brass sea 45 degree adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 49-08-06
Product Name SAE Tube to Pipe Elbow 90°
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61063 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting; Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
10-32 Thread to Barbs, Ultra-Miniature Street Tee, Adjustable Position - MTACS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Push-Quick Fitting - PQ-RT06M2 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Thermoplastic
View Details