Tompkins Industries, Inc. SAE Tube to Pipe Elbow 90° 49-02-02

Description
Brass sea 45 degree adapters - 90 degree elbow
Description
Brass sea 45 degree adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
SAE Tube to Pipe Elbow 90° - 49-02-02 - Tompkins Industries, Inc.
Olathe, KS, USA
SAE Tube to Pipe Elbow 90°
49-02-02
SAE Tube to Pipe Elbow 90° 49-02-02
Brass sea 45 degree adapters - 90 degree elbow

Brass sea 45 degree adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 49-02-02
Product Name SAE Tube to Pipe Elbow 90°
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
ZoomLock MAX - MZK-F8-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details