Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOSE FITTINGS
TOMPKINS INDUSTRIES, INC.
4601-16-16 -- BEADED HOSE TO O-RING ELBOW 90°
Tompkins Industries, Inc.
Beaded Hose to O-Ring Elbow 90°
4601-16-16
Description
Steel beaded hose fittings - 90 degree elbow
Tompkins Industries, Inc.
Done
Description
Steel beaded hose fittings - 90 degree elbow
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
Beaded Hose to O-Ring Elbow 90°
4601-16-16
Beaded Hose to O-Ring Elbow 90°
4601-16-16
Steel beaded hose fittings - 90 degree elbow
Steel beaded hose fittings - 90 degree elbow
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Hose Fittings
Product Number
4601-16-16
Product Name
Beaded Hose to O-Ring Elbow 90°
Fitting Type
Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Caplugs
Y Connectors for Medical Applications
MCN-Y001
Specs
Fitting Type
Wye Fitting; Sanitary or Food Grade Rated
View Details
Clippard
Pneumatic Fitting & Accessories
MQC-F2
Specs
Fitting Type
Quick Coupler
Connection Type
Barbed or Ribbed End; Push-to-Connect
View Details
Kuriyama of America, Inc.
AG Poppet Industry Standard Male Coupler with Female Thread
QPM-0404-FNPR
Specs
Fitting Type
Hydraulic Fitting
Material
Steel
Temperature
-4 to 212 F (-20 to 100 C)
View Details
RS Components, Ltd.
Pneumatic Quick Connect Couplings
2312762
Specs
Fitting Type
Pneumatic Fitting; Quick Coupler
Material
Brass/Bronze; Nickel Plated Brass
English Size
0.125 inch (3.17 mm)
View Details