Tompkins Industries, Inc. Tube to Pipe Elbow 90° 452-08-06

Description
Brass inverted flare adapters - 90 degree elbow
Description
Brass inverted flare adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 452-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
452-08-06
Tube to Pipe Elbow 90° 452-08-06
Brass inverted flare adapters - 90 degree elbow

Brass inverted flare adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 452-08-06
Product Name Tube to Pipe Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details