Tompkins Industries, Inc. Tube to Pipe Elbow 45° 352-05-02

Description
Brass inverted flare adapters - 45 degree elbow
Description
Brass inverted flare adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 45° - 352-05-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 45°
352-05-02
Tube to Pipe Elbow 45° 352-05-02
Brass inverted flare adapters - 45 degree elbow

Brass inverted flare adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 352-05-02
Product Name Tube to Pipe Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb to 1/8 Inch O.D. Tubing, Straight Compression - MCB-1018_Barbed - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Compression Fitting; Ferrule Connection
Material Brass/Bronze; ENP Brass
View Details
Push-Quick Female Connector - PQ-FC06MR - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details