Tompkins Industries, Inc. Pipe Elbow 90° 3500-06-04

Description
Brass pipe adapters - 90 degree elbow
Description
Brass pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - 3500-06-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
3500-06-04
Pipe Elbow 90° 3500-06-04
Brass pipe adapters - 90 degree elbow

Brass pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 3500-06-04
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
90 Elbow Pro150 Butt - 5004200 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 20.000 inch (508 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200340 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61090 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.500 inch (12.7 mm)
View Details