Tompkins Industries, Inc. Street Elbow 90° 3400-12-12

Description
Brass pipe adapters - 90 degree elbow
Description
Brass pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - 3400-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
3400-12-12
Street Elbow 90° 3400-12-12
Brass pipe adapters - 90 degree elbow

Brass pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 3400-12-12
Product Name Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034580 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details