Tompkins Industries, Inc. Street Elbow 90° 3400-04-06

Description
Brass pipe adapters - 90 degree elbow
Description
Brass pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - 3400-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
3400-04-06
Street Elbow 90° 3400-04-06
Brass pipe adapters - 90 degree elbow

Brass pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 3400-04-06
Product Name Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Eccn Red Butt - 5037211 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Male Branch Tee Fittings - 61041 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details