Tompkins Industries, Inc. Street Elbow 45° 3350-02-02

Description
Brass pipe adapters - 45 degree elbow
Description
Brass pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 45° - 3350-02-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 45°
3350-02-02
Street Elbow 45° 3350-02-02
Brass pipe adapters - 45 degree elbow

Brass pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 3350-02-02
Product Name Street Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Adapter, Qd, 1/4
Specs
Fitting Type Adapter Fitting; Coupling Fitting
Material Brass/Bronze; Steel; Brass and Zinc-Plated Steel
View Details